Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.27
|
1,594
in stock
|
Buy Now | |
Newark Electronics
from US$9.29
|
1,594
in stock
|
Buy Now | |
Rapid Electronics
from US$8.51
|
1,594
in stock
|
Buy Now | |
Chip One Stop
from US$8.62
|
1,594
in stock
|
Buy Now | |
Avnet America
from US$7.78
|
-
|
Buy Now | |
TTI Europe
from US$8.42
|
-
|
Buy Now | |
Farnell
from US$9.00
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 270ohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Rp441012 |Amp Te Connectivity 3-1393235-3 | Newark Electronics |
General Purpose Relays RP441012 | Rapid Electronics |
TE Connectivity RP441012 Power/Signal Relay DPST Momenta | Distrelec |
Electromechanical Relay DPST-NO 14A 12VDC 270Ohm Through Hole | Avnet America |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1393235-3 .?
Additional datasheets, footprints and schematics for 3-1393235-3 . are listed on our Part Details page. You can also find images and similar parts to 3-1393235-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393235-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393235-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393235-3 . fall under?
The 3-1393235-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-1393235-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393235-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393235-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393235-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1393235-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393235-3 . often in real-time on the comparison pages.
What if I can't find stock of 3-1393235-3 .?
You can fill out our help required form which you can use to request a quote for 3-1393235-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.