Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393144-1 |
Prices starting from US$37.84
Product Weight | 1.799oz, 51g |
---|---|
Contact Material | Ag |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Quick Connect, Solder |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 2 Form C (CO) |
Product Height | 1.681in, 42.7mm |
Product Width | 21.7mm, .854in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Length | 27.6mm, 1.087in |
Height Class (Mechanical) | 40 – 50mm |
Actuating System | AC |
Coil Resistance | 160Ω |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Contact Limiting Short-Time Current | 15A |
Contact Limiting Making Current | 15A |
Coil Power Rating AC | 1.25VA |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Continuous Current | 15A |
Contact Limiting Breaking Current | 15A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, AC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Relay Mounting Type | Bracket, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
General Purpose Relays 15 A 24Vac Mtg Brckt |Amp Te Connectivity 3-1393144-1 | Newark Electronics |
General Purpose Relays 15 A 24VAC Mtg brckt | Rapid Electronics |
POWER RELAY, DPDT, 15A, 24VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 3-1393144-1?
Additional datasheets, footprints and schematics for 3-1393144-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393144-1 fall under?
The 3-1393144-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393144-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393144-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 3-1393144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393144-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393144-1?
You can fill out our help required form which you can use to request a quote for 3-1393144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.