Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393143-4 |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.90
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$3.49
|
405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.49
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$4.37
|
8
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
RS Americas
from US$3.97
|
-
|
Buy Now | |
Sager
from US$2.45
|
-
|
Buy Now |
Body Material | Polyester |
---|---|
Grounding Provision | With |
Contact Base Material | Spring Brass |
Socket Type | Bracket |
Contact Plating Material | Tin |
Pole Configuration | 2 |
Mounting Type | Bracket |
For Use With | R10 Relays |
Comment | Strip Grounding |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Solder/Bracket |
Number of Pins | 10 |
27E317=SOCKETS | Heilind Electronics |
Relay Sockets & Hardware 2 Pole Brckt Mt Sckt |Amp Te Connectivity 3-1393143-4 | Newark Electronics |
Conn Relay Socket SKT 2 POS Solder Cup ST Panel Mount | Avnet America |
Relay Socket,2 Pole, Bracket Mount, R10 Series, Solder/Bracket | TE Connectivity 3-1393143-4 | RS Americas |
Relay Sockets & Hardware 2 POLE BRCKT MT SCKT | Sager |
Where can I find additional details, specifications and documents for a 3-1393143-4?
Additional datasheets, footprints and schematics for 3-1393143-4 are listed on our Part Details page. You can also find images and similar parts to 3-1393143-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393143-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393143-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393143-4 fall under?
The 3-1393143-4 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 3-1393143-4 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393143-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393143-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393143-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-1393143-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393143-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1393143-4?
You can fill out our help required form which you can use to request a quote for 3-1393143-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.