Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393143-1 |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.71
|
2,655
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
2,655
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
2,655
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
2,655
in stock
|
Buy Now | |
Farnell
from US$3.53
|
2,140
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Body Material | Phenolic |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Contact Plating Material | Tin |
Socket Type | Printed Circuit Board |
Terminal Length | 4.57mm, .18in |
Pole Configuration | 6 |
Mounting Type | Printed Circuit Board |
For Use With | R10 Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | PC Stag |
Number of Pins | 22 |
27E271=Socket,r10,22,pc,phen |Potter&brumfield Te Connectivity 3-1393143-1 | Newark Electronics |
Relay Sockets&Hardware SOCKET PHEN 6POLE FOR R10 | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E271%3DSOCKETR1022PCPHEN | Distrelec |
RELAY SOCKET, 10A, 22 PIN, TH | Farnell |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware SOCKET PHEN 6POLE FOR R10 SER | Sager |
Where can I find additional details, specifications and documents for a 3-1393143-1?
Additional datasheets, footprints and schematics for 3-1393143-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393143-1 fall under?
The 3-1393143-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 3-1393143-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393143-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1393143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393143-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393143-1?
You can fill out our help required form which you can use to request a quote for 3-1393143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.