Status: | Unknown |
---|---|
Series: | PR044 Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | PR044 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Magnesium |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Wire-To-Board Connector, Pr044 Series, Through Hole, Header, 12, 3.81 Mm, Tin Plated Contacts Rohs Compliant: Yes |Metz Connect 3139011257 | Newark Electronics |
CONNECTOR, HEADER, 12POS, 1ROW, 3.81MM | element14 |
Where can I find additional details, specifications and documents for a 3139011257?
Additional datasheets, footprints and schematics for 3139011257 are listed on our Part Details page. You can also find images and similar parts to 3139011257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3139011257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3139011257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3139011257 fall under?
The 3139011257 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3139011257 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3139011257 you can contact the distributor directly for product support, shipping queries etc.
Is the 3139011257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3139011257 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3139011257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3139011257 often in real-time on the comparison pages.
What if I can't find stock of 3139011257?
You can fill out our help required form which you can use to request a quote for 3139011257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.