Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Current Rating | 4A |
Voltage Rating VAC | 130V |
Pt09103Vgbn Rohs Compliant: Yes |Metz Connect 31373103 | Newark Electronics |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31373103?
Additional datasheets, footprints and schematics for 31373103 are listed on our Part Details page. You can also find images and similar parts to 31373103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31373103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31373103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31373103 fall under?
The 31373103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31373103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31373103 you can contact the distributor directly for product support, shipping queries etc.
Is the 31373103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31373103 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 31373103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31373103 often in real-time on the comparison pages.
What if I can't find stock of 31373103?
You can fill out our help required form which you can use to request a quote for 31373103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.