Status: | Unknown |
---|---|
Series: | Type 373 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
4,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,920
in stock
|
Buy Now | |
element14
from US$0.28
|
4,920
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
421
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Type 373 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Current Rating | 4A |
Voltage Rating VAC | 130V |
Wire-To-Board Connector, Top Entry, Type 373 Series, Through Hole, Header, 2, 2.5 Mm Rohs Compliant: Yes |Metz Connect 31373102 | Newark Electronics |
HEADER, TOP ENTRY, 2WAY | element14 |
| Heilind Electronics |
313731x Series 2 Position 2.5 mm Pitch Vertical Solderable Pin Header | Future Electronics |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31373102?
Additional datasheets, footprints and schematics for 31373102 are listed on our Part Details page. You can also find images and similar parts to 31373102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31373102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31373102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31373102 fall under?
The 31373102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31373102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31373102 you can contact the distributor directly for product support, shipping queries etc.
Is the 31373102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31373102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 31373102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31373102 often in real-time on the comparison pages.
What if I can't find stock of 31373102?
You can fill out our help required form which you can use to request a quote for 31373102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.