Status: | Unknown |
---|---|
Series: | 3137 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Pin |
Pitch Spacing | - |
Product Range | 3137 Series |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Pcb Pin, Through Hole | Newark Electronics |
PCB PIN, 1POS, SOLDER | element14 |
Solder Mount PCB Pin | Mill-Max 3137-3-00-21-00-00-080 | RS Americas |
Circuit Board Hardware - PCB PC PIN SOLDER MT | Sager |
Where can I find additional details, specifications and documents for a 3137-3-00-21-00-00-08-0?
Additional datasheets, footprints and schematics for 3137-3-00-21-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 3137-3-00-21-00-00-08-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3137-3-00-21-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3137-3-00-21-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3137-3-00-21-00-00-08-0 fall under?
The 3137-3-00-21-00-00-08-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3137-3-00-21-00-00-08-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3137-3-00-21-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3137-3-00-21-00-00-08-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3137-3-00-21-00-00-08-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 3137-3-00-21-00-00-08-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3137-3-00-21-00-00-08-0 often in real-time on the comparison pages.
What if I can't find stock of 3137-3-00-21-00-00-08-0?
You can fill out our help required form which you can use to request a quote for 3137-3-00-21-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.