Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Pin |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Pcb Pin, 1 Position, Solder | Newark Electronics |
CONN PC PIN CIRC .030DIA GOLD | Future Electronics |
97B9928 | element14 |
Circuit Board Hardware - PCB 50u AU OVER NI | Sager |
PCB PIN, 1 POSITION, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 3136300340000080?
Additional datasheets, footprints and schematics for 3136300340000080 are listed on our Part Details page. You can also find images and similar parts to 3136300340000080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3136300340000080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3136300340000080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3136300340000080 fall under?
The 3136300340000080 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3136300340000080 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3136300340000080 you can contact the distributor directly for product support, shipping queries etc.
Is the 3136300340000080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3136300340000080 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for 3136300340000080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3136300340000080 often in real-time on the comparison pages.
What if I can't find stock of 3136300340000080?
You can fill out our help required form which you can use to request a quote for 3136300340000080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.