Status: | Unknown |
---|---|
Series: | PR075 Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | PR075 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Wire-To-Board Connector, Pr075 Series, Through Hole, Header, 2, 5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Metz Connect 3133710257 | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 5MM | element14 |
Where can I find additional details, specifications and documents for a 3133710257?
Additional datasheets, footprints and schematics for 3133710257 are listed on our Part Details page. You can also find images and similar parts to 3133710257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3133710257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3133710257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3133710257 fall under?
The 3133710257 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3133710257 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3133710257 you can contact the distributor directly for product support, shipping queries etc.
Is the 3133710257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3133710257 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3133710257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3133710257 often in real-time on the comparison pages.
What if I can't find stock of 3133710257?
You can fill out our help required form which you can use to request a quote for 3133710257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.