Status: | Unknown |
---|---|
Series: | PT115 Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | PT115 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Iron |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
313361x Series 6 Position 5 mm Pitch Right Angle Solderable Pin Header | Future Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 5MM | Farnell |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31336106?
Additional datasheets, footprints and schematics for 31336106 are listed on our Part Details page. You can also find images and similar parts to 31336106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31336106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31336106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31336106 fall under?
The 31336106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31336106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31336106 you can contact the distributor directly for product support, shipping queries etc.
Is the 31336106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31336106 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 31336106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31336106 often in real-time on the comparison pages.
What if I can't find stock of 31336106?
You can fill out our help required form which you can use to request a quote for 31336106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.