Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Overall Length | 218mm |
---|---|
Blade Length | 100mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Pozidrive No2 |
Length | 218mm |
Screwdriver Type | Pozidriv |
Tip / Nozzle Size | PZ2 |
Tip / Nozzle Style | Pozidriv |
Screwdriver, Round, 100Mm, 218Mm | Newark Electronics |
SCREWDRIVER, POZI NO.2 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 313-2?
Additional datasheets, footprints and schematics for 313-2 are listed on our Part Details page. You can also find images and similar parts to 313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313-2 fall under?
The 313-2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 313-2 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 313-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313-2 often in real-time on the comparison pages.
What if I can't find stock of 313-2?
You can fill out our help required form which you can use to request a quote for 313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.