Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
29
in stock
|
Buy Now | |
Electro Enterprises
from US$5.56
|
635
in stock
|
Buy Now | |
element14
from US$4.46
|
416
in stock
|
Buy Now | |
TTI Europe
from US$5.09
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$146.32
|
50
in stock
|
Buy Now | |
Conrad
from US$23.52
|
34
in stock
|
Buy Now | |
RS Americas
from US$8.57
|
3
in stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | Belden 7805 RG174A/U RG188A/U RG316A/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Termination Method | Crimp |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Bnc Straight Crimp Plug For Rg-188, 50 Ohm Rohs Compliant: Yes |Amphenol Rf 31-315. | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pozidriv Size | PZ2 |
---|---|
Overall Length | 218mm |
Blade Length | 100mm |
RoHS Compliant | NA |
SoftFinish PoziDriv Driver #2 x 100mm | Wiha Tools 31315 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31-315?
Additional datasheets, footprints and schematics for 31-315 are listed on our Part Details page. You can also find images and similar parts to 31-315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-315 fall under?
The 31-315 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-315 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-315 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-315 have stock available?
Authorised distributors including Electro Enterprises, element14, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 31-315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-315 often in real-time on the comparison pages.
What if I can't find stock of 31-315?
You can fill out our help required form which you can use to request a quote for 31-315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.