Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0276
Overall Length | 191mm |
---|---|
Blade Length | 80mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Pozidrive No1 |
Length | 191mm |
Screwdriver Type | Pozidriv |
Tip / Nozzle Size | PZ1 |
Tip / Nozzle Style | Pozidriv |
Pozi Screwdriver | Newark Electronics |
SCREWDRIVER, POZI NO.1 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | Carlton-Bates |
Screws & Fasteners .500 Flat Fibre Wshr .032 Width, #10 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 0.54 Quad Alphanumeric FeatherWing Display - Yellow | Adafruit Industries 3131 | RS Americas |
Adafruit Quad 14-Segment Display FeatherWing Yellow | Distrelec |
Where can I find additional details, specifications and documents for a 313-1?
Additional datasheets, footprints and schematics for 313-1 are listed on our Part Details page. You can also find images and similar parts to 313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313-1 fall under?
The 313-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 313-1 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 313-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313-1 often in real-time on the comparison pages.
What if I can't find stock of 313-1?
You can fill out our help required form which you can use to request a quote for 313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.