Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Right Angle Receptacle |
Current Rating | 10A |
Cable Length | 79" |
Accessory Type | Fan Power Cord |
Supply Voltage | 125V |
RoHS Compliant | Yes |
Cable | Transfer Multisort Elektronik |
Fan Power Cord | Newark Electronics |
CORD 18AWG 3COND M/F R/A 79 SJT" | Future Electronics |
AC Power Cords SJT, 3X18 BLK 6.56 R/A 125V 10A | Sager |
Where can I find additional details, specifications and documents for a 313006-01?
Additional datasheets, footprints and schematics for 313006-01 are listed on our Part Details page. You can also find images and similar parts to 313006-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313006-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313006-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313006-01 fall under?
The 313006-01 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 313006-01 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313006-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 313006-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 313006-01 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 313006-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313006-01 often in real-time on the comparison pages.
What if I can't find stock of 313006-01?
You can fill out our help required form which you can use to request a quote for 313006-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.