Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.90
|
13
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0290
|
413
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$8.08
|
13
in stock
|
Buy Now | |
element14
from US$12.22
|
13
in stock
|
Buy Now | |
Farnell
from US$8.22
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0267
|
7
in stock
|
Buy Now | |
Distrelec
from US$15.14
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0267
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0248
|
-
|
Buy Now |
Overall Length | 164mm |
---|---|
Blade Length | 60mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Pozidriv No.0 |
Length | 164mm |
Screwdriver Type | Pozidriv |
Tip / Nozzle Size | PZ0 |
Tip / Nozzle Style | Pozidriv |
Screwdriver, Pozi No.0 | Newark Electronics |
SCREWDRIVER, POZI NO.0 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Quad 14-Segment Display FeatherWing Red | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | Carlton-Bates |
Screws & Fasteners FIBRE WASHER #10 .437OD .196ID | Sager |
Where can I find additional details, specifications and documents for a 313-0?
Additional datasheets, footprints and schematics for 313-0 are listed on our Part Details page. You can also find images and similar parts to 313-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313-0 fall under?
The 313-0 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 313-0 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 313-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 313-0 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 313-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313-0 often in real-time on the comparison pages.
What if I can't find stock of 313-0?
You can fill out our help required form which you can use to request a quote for 313-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.