| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0327
| Distributor | Stock | ||
|---|---|---|---|
|
Hawk Electronics
from US$0.24
|
5,025
in stock
|
Buy Now |
|
Toby Electronics
from US$0.0327
|
278
in stock
|
Buy Now |
|
RS
from US$9.42
|
8
in stock
|
Buy Now |
|
Newark Electronics
from US$111.99
|
5
in stock
|
Buy Now |
|
element14
from US$145.23
|
5
in stock
|
Buy Now |
|
RS Americas
from US$157.29
|
2
in stock
|
Buy Now |
|
Farnell
from US$122.86
|
1
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
1,114
in stock
|
Buy Now |
|
Relay Specialties
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Supply Voltage | 28V |
|---|---|
| Lamp Base Type | BA9s |
| Bulb Size | T-3 1/4 |
| MSCP | 3.5 |
| Average Bulb Life | 500h |
| Power Rating | 4.76W |
| RoHS Compliant | Yes |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 313?
Additional datasheets, footprints and schematics for 313 are listed on our Part Details page. You can also find images and similar parts to 313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313 fall under?
The 313 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 313 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313 you can contact the distributor directly for product support, shipping queries etc.
Is the 313 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 313 have stock available?
Authorised distributors including Hawk Electronics, Toby Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313 often in real-time on the comparison pages.
What if I can't find stock of 313?
You can fill out our help required form which you can use to request a quote for 313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.