Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,811
in stock
|
Buy Now | |
element14
from US$0.10
|
5,811
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
88
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | PCB Mount |
Mounting Hole Dia | 0.61mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Test Point Pin, Pcb, Solder | Newark Electronics |
TEST POINT PIN, 0.61MM, PCB | element14 |
| Heilind Electronics |
Circuit Board Hardware - PCB Solder Mount PCB Pin .425 | Mill-Max 3128-2-00-15-00-00-08-0 | RS Americas |
Circuit Board Hardware - PCB Solder Mount PCB Pin .425 | Sager |
Where can I find additional details, specifications and documents for a 3128-2-00-15-00-00-08-0?
Additional datasheets, footprints and schematics for 3128-2-00-15-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 3128-2-00-15-00-00-08-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3128-2-00-15-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3128-2-00-15-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3128-2-00-15-00-00-08-0 fall under?
The 3128-2-00-15-00-00-08-0 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 3128-2-00-15-00-00-08-0 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3128-2-00-15-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3128-2-00-15-00-00-08-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3128-2-00-15-00-00-08-0 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 3128-2-00-15-00-00-08-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3128-2-00-15-00-00-08-0 often in real-time on the comparison pages.
What if I can't find stock of 3128-2-00-15-00-00-08-0?
You can fill out our help required form which you can use to request a quote for 3128-2-00-15-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.