Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .444g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .0311in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | 14.58mm, .574in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
Budg R 22-16 Comm 22-18 Mil 10 | TE Connectivity 31266 | RS Americas |
Special Order: BUDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31266 | Internal Number: 31266 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31266?
Additional datasheets, footprints and schematics for 31266 are listed on our Part Details page. You can also find images and similar parts to 31266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31266 fall under?
The 31266 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31266 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31266 you can contact the distributor directly for product support, shipping queries etc.
Is the 31266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31266 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Asia have stock available or on a lead time for 31266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31266 often in real-time on the comparison pages.
What if I can't find stock of 31266?
You can fill out our help required form which you can use to request a quote for 31266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.