Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .591g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .574in, 14.58mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
Budg R 22-16 Comm 22-18 Mil 8 | TE Connectivity 31265 | RS Americas |
TE Connectivity - AMP BUDG R 22-16 COMM 22-18 MIL 8 | Distrelec |
BUDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31265 | Internal Number: 31265 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Budg R 22-16 Comm 22-18 Mil 8/Abb Installation Products-Formally T&b |Abb 31265 | Newark Electronics |
Where can I find additional details, specifications and documents for a 31265?
Additional datasheets, footprints and schematics for 31265 are listed on our Part Details page. You can also find images and similar parts to 31265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31265 fall under?
The 31265 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31265 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31265 you can contact the distributor directly for product support, shipping queries etc.
Is the 31265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31265 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TE Store have stock available or on a lead time for 31265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31265 often in real-time on the comparison pages.
What if I can't find stock of 31265?
You can fill out our help required form which you can use to request a quote for 31265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.