Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
16,444
in stock
|
Buy Now | |
TE Store
from US$0.27
|
39,893
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
16,444
in stock
|
Buy Now | |
element14
from US$0.11
|
16,444
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
289
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Weight per Piece | .558g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 14.58mm, .574in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Insulated | No |
Sealable | No |
Stud Size | M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BUDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31264 | Internal Number: 31264 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Terminals RING TONGUE BUDG MIL 6 | Rapid Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
Budget Straight 22 - 16 AWG Non-Uninsulated Closed Barrel Ring Tongue | Future Electronics |
Budg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 31264 | RS Americas |
Where can I find additional details, specifications and documents for a 31264?
Additional datasheets, footprints and schematics for 31264 are listed on our Part Details page. You can also find images and similar parts to 31264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31264 fall under?
The 31264 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31264 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31264 you can contact the distributor directly for product support, shipping queries etc.
Is the 31264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31264 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 31264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31264 often in real-time on the comparison pages.
What if I can't find stock of 31264?
You can fill out our help required form which you can use to request a quote for 31264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.