Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.192g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 1.009in, 25.63mm |
Tongue Thickness | .033in, .84mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-052 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 1/4 Rohs Compliant: Yes |Amp Te Connectivity 31251 | Newark Electronics |
Ring Tongue Terminal 25.63mm 11.91mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31251?
Additional datasheets, footprints and schematics for 31251 are listed on our Part Details page. You can also find images and similar parts to 31251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31251 fall under?
The 31251 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31251 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31251 you can contact the distributor directly for product support, shipping queries etc.
Is the 31251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31251 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 31251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31251 often in real-time on the comparison pages.
What if I can't find stock of 31251?
You can fill out our help required form which you can use to request a quote for 31251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.