Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
46,801
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
46,801
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
46,801
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
46,801
in stock
|
Buy Now | |
Farnell
from US$0.44
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Keying & Polarized Rib Location | 1a,1b |
Connector Height | .547in, 13.9mm |
Connector Length | 25.5mm, 1in |
コネクタの高さ | 13.9mm |
Housing Material | PA 6.6 |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Locking Latch Between Cavity Number | 1&2 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 3200 |
実装方法 | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors Std Tim Housing Mkii 2Pos |Amp Te Connectivity 3-1241961-2 | Newark Electronics |
Headers&Wire Housings STD TIM HOUSING MKII 2POS | Rapid Electronics |
TE Connectivity STD TIM HOUSING MKII 2POS Board Connecto | Distrelec |
RECEPTACLE HOUSING, 2POS, 1ROW, 5MM | Farnell |
Conn Housing RCP 2 POS Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 3-1241961-2?
Additional datasheets, footprints and schematics for 3-1241961-2 are listed on our Part Details page. You can also find images and similar parts to 3-1241961-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1241961-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1241961-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1241961-2 fall under?
The 3-1241961-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1241961-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1241961-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1241961-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1241961-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1241961-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1241961-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1241961-2?
You can fill out our help required form which you can use to request a quote for 3-1241961-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.