Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying & Polarized Rib Location | 1b |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Connector Length | 1in, 25.5mm |
Connector Height | 13.9mm, .547in |
コネクタの高さ | 13.9mm |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Locking Latch Between Cavity Number | 1&2 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 3200 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector Type | Housing |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2Pos Standard Timer Housing |Te Connectivity 3-1241961-1 | Newark Electronics |
Conn Housing 2 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1241961-1?
Additional datasheets, footprints and schematics for 3-1241961-1 are listed on our Part Details page. You can also find images and similar parts to 3-1241961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1241961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1241961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1241961-1 fall under?
The 3-1241961-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1241961-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1241961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1241961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1241961-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3-1241961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1241961-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1241961-1?
You can fill out our help required form which you can use to request a quote for 3-1241961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.