Status: | Unknown |
---|---|
Series: | PT116 Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | PT116 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Iron |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Pt11604Hbbf Rohs Compliant: Yes |Metz Connect 31236104 | Newark Electronics |
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM | element14 |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31236104?
Additional datasheets, footprints and schematics for 31236104 are listed on our Part Details page. You can also find images and similar parts to 31236104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31236104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31236104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31236104 fall under?
The 31236104 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31236104 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31236104 you can contact the distributor directly for product support, shipping queries etc.
Is the 31236104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31236104 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 31236104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31236104 often in real-time on the comparison pages.
What if I can't find stock of 31236104?
You can fill out our help required form which you can use to request a quote for 31236104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.