31235110 Connectors by METZ CONNECT

CONNECTOR HEADER 10POS 1ROW 5.08MM

Status: Unknown
Series: PT116 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.00

Distributor Stock
Logo for Newark
Newark
from US$4.00
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Contacts 10Contacts
Gender Header
Product Range PT116 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Silver Plated Contacts
Contact Material Copper Iron
SVHC No SVHC (07-Jul-2017)
Contact Termination Through Hole Vertical

Alternative Descriptions

Pt11610Vbbf Rohs Compliant: Yes |Metz Connect 31235110 | Newark Electronics
Terminal Blocks | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31235110?

Additional datasheets, footprints and schematics for 31235110 are listed on our Part Details page. You can also find images and similar parts to 31235110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31235110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31235110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31235110 fall under?

The 31235110 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 31235110 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31235110 you can contact the distributor directly for product support, shipping queries etc.

Is the 31235110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31235110 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 31235110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31235110 often in real-time on the comparison pages.

What if I can't find stock of 31235110?

You can fill out our help required form which you can use to request a quote for 31235110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay