Status: | Unknown |
---|---|
Series: | PT116 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.63
|
1,027
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.63
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
-
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | PT116 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Iron |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
| Heilind Electronics |
Pt11606Vbbf Rohs Compliant: Yes |Metz Connect 31235106 | Newark Electronics |
Single Row 6 Position 5.08 mm Closed Ends Codeable Solderable Pin Header | Future Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 5.08MM | element14 |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31235106?
Additional datasheets, footprints and schematics for 31235106 are listed on our Part Details page. You can also find images and similar parts to 31235106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31235106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31235106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31235106 fall under?
The 31235106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31235106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31235106 you can contact the distributor directly for product support, shipping queries etc.
Is the 31235106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31235106 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 31235106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31235106 often in real-time on the comparison pages.
What if I can't find stock of 31235106?
You can fill out our help required form which you can use to request a quote for 31235106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.