31235102 Connectors by METZ CONNECT

CONNECTOR HEADER 2POS 1ROW 5.08MM

Status: Unknown
Series: PT116 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Contacts 2Contacts
Gender Header
Product Range PT116 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Silver Plated Contacts
Contact Material Copper Iron
SVHC No SVHC (07-Jul-2017)
Contact Termination Through Hole Vertical

Alternative Descriptions

Pt11602Vbbf Rohs Compliant: Yes |Metz Connect 31235102 | Newark Electronics
Terminal Blocks | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31235102?

Additional datasheets, footprints and schematics for 31235102 are listed on our Part Details page. You can also find images and similar parts to 31235102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31235102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31235102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31235102 fall under?

The 31235102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 31235102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31235102 you can contact the distributor directly for product support, shipping queries etc.

Is the 31235102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31235102 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 31235102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31235102 often in real-time on the comparison pages.

What if I can't find stock of 31235102?

You can fill out our help required form which you can use to request a quote for 31235102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay