Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
268
in stock
|
Buy Now | |
element14
from US$0.38
|
268
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
38
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 2Ways |
Rated Current | 15A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Terminal Block, Header, 2Pos, Th | Newark Electronics |
TERMINAL BLOCK, HEADER, 2POS, TH | element14 |
| Heilind Electronics |
2 Position 5.08 mm Solderable 90â–‘ PC Board Mount Pin Header | Future Electronics |
Where can I find additional details, specifications and documents for a 31230102?
Additional datasheets, footprints and schematics for 31230102 are listed on our Part Details page. You can also find images and similar parts to 31230102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31230102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31230102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31230102 fall under?
The 31230102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31230102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31230102 you can contact the distributor directly for product support, shipping queries etc.
Is the 31230102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31230102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 31230102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31230102 often in real-time on the comparison pages.
What if I can't find stock of 31230102?
You can fill out our help required form which you can use to request a quote for 31230102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.