Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 3Ways |
Rated Current | 15A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
TERMINAL BLOCK, HEADER, 3POS, TH | element14 |
| Heilind Electronics |
Terminal Block, Header, 3Pos, Th | Newark Electronics |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31229103?
Additional datasheets, footprints and schematics for 31229103 are listed on our Part Details page. You can also find images and similar parts to 31229103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31229103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31229103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31229103 fall under?
The 31229103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31229103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31229103 you can contact the distributor directly for product support, shipping queries etc.
Is the 31229103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31229103 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 31229103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31229103 often in real-time on the comparison pages.
What if I can't find stock of 31229103?
You can fill out our help required form which you can use to request a quote for 31229103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.