31224107 Connectors by METZ CONNECT

CONNECTOR HEADER 7POS 1ROW 3.5MM

Status: Unknown
Series: PR033 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Newark
Newark
from US$0.81
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 3.5mm
No. of Contacts 7Contacts
Gender Header
Product Range PR033 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Silver Plated Contacts
Contact Material Brass
SVHC No SVHC (07-Jul-2017)
Contact Termination Through Hole Vertical

Alternative Descriptions

Pr03307Vbhc Rohs Compliant: Yes |Metz Connect 31224107 | Newark Electronics
Terminal Blocks | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31224107?

Additional datasheets, footprints and schematics for 31224107 are listed on our Part Details page. You can also find images and similar parts to 31224107 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31224107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31224107 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31224107 fall under?

The 31224107 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 31224107 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31224107 you can contact the distributor directly for product support, shipping queries etc.

Is the 31224107 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31224107 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 31224107.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31224107 often in real-time on the comparison pages.

What if I can't find stock of 31224107?

You can fill out our help required form which you can use to request a quote for 31224107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay