Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter, Bnc Jack To Bnc Jack, Pressurized, Bulkhead, 50 Ohm Rohs Compliant: Yes |Amphenol Rf 31-220H. | Newark Electronics |
RF COAX ADAPTOR, BNC, JACK-JACK, 4GHZ | element14 |
Where can I find additional details, specifications and documents for a 31-220H?
Additional datasheets, footprints and schematics for 31-220H are listed on our Part Details page. You can also find images and similar parts to 31-220H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-220H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-220H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-220H fall under?
The 31-220H is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 31-220H when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-220H you can contact the distributor directly for product support, shipping queries etc.
Is the 31-220H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-220H have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for 31-220H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-220H often in real-time on the comparison pages.
What if I can't find stock of 31-220H?
You can fill out our help required form which you can use to request a quote for 31-220H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.