31-216 Adaptors by Amphenol

ADAPTOR BNC JACK N PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.65

Distributor Stock
Logo for Farnell
Farnell
from US$13.02
96
in stock
Buy Now
Logo for element14
element14
from US$13.28
291
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.39
96
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$14.80
26
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.65
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$648.42
-
Buy Now
Logo for Sager
Sager
from US$559.42
-
Buy Now

Specifications

Connector Type Inter Series Coaxial
Adapter Body Style Straight Adapter
Convert From Coax Type BNC
Convert From Gender Jack
Convert To Coax Type N
Convert To Gender Plug
Impedance 50ohm
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RF/COAXIAL ADAPTER, BNC JACK-N PLUG | element14
Adaptor, Bnc Jack, N Plug | Newark Electronics
ADAPTOR, BNC JACK, N PLUG | Farnell


31216 Tools & Production Supplies by Cables To Go

C2G Cat6 550 MHz Molded Shielded Patch Cable - Patch cable - RJ-45 (M) - RJ-45 (M) - 7 ft - STP - CAT 6 - molded, stranded, snagless - gray

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

31216 Connectors by ABB Group

CK 31216 BZ GRND CLAMP 6-2 1IN HOOK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31-216?

Additional datasheets, footprints and schematics for 31-216 are listed on our Part Details page. You can also find images and similar parts to 31-216 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31-216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-216 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31-216 fall under?

The 31-216 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.

Can I view similar or alternative parts?

You can view similar parts to 31-216 when available in the RF Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31-216 you can contact the distributor directly for product support, shipping queries etc.

Is the 31-216 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31-216 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Electro Enterprises and TTI Europe have stock available or on a lead time for 31-216.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31-216 often in real-time on the comparison pages.

What if I can't find stock of 31-216?

You can fill out our help required form which you can use to request a quote for 31-216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay