Status: | Unknown |
---|---|
Series: | Softfinish Series |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 213mm |
Product Range | Softfinish Series |
RoHS Compliant | NA |
Phillips Tip Size:#2 | element14 |
Phillips Tip Size: #2 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Bnc Straight Clamp Plug For Rg-58/U, Rg-141/U, Rg-142/U, Rg-223/U, 50 Ohm Rohs Compliant: Yes |Amphenol Rf 31-202. | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Replacement 200-Feet S-Class Fish Tape w/Non-Conductive Tip | Ideal Industries 31-202 | RS Americas |
Where can I find additional details, specifications and documents for a 31202?
Additional datasheets, footprints and schematics for 31202 are listed on our Part Details page. You can also find images and similar parts to 31202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31202 fall under?
The 31202 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 31202 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31202 you can contact the distributor directly for product support, shipping queries etc.
Is the 31202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31202 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 31202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31202 often in real-time on the comparison pages.
What if I can't find stock of 31202?
You can fill out our help required form which you can use to request a quote for 31202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.