Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Colour | Black / Yellow |
Handle Size | 36 |
Handle Type | Ergonomic |
Length | 218mm |
Screwdriver Type | Phillips |
Shaft Diameter | 6mm |
Standard | IEC 61340-5-1 |
Tip / Nozzle Size | PH2 |
Where can I find additional details, specifications and documents for a 311ESD PH2?
Additional datasheets, footprints and schematics for 311ESD PH2 are listed on our Part Details page. You can also find images and similar parts to 311ESD PH2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311ESD PH2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311ESD PH2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311ESD PH2 fall under?
The 311ESD PH2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 311ESD PH2 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311ESD PH2 you can contact the distributor directly for product support, shipping queries etc.
Is the 311ESD PH2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311ESD PH2 have stock available?
There is no stock from authorised distributors for 311ESD PH2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311ESD PH2 often in real-time on the comparison pages.
What if I can't find stock of 311ESD PH2?
You can fill out our help required form which you can use to request a quote for 311ESD PH2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.