31188105 Connectors by METZ CONNECT

CONNECTOR HEADER 5POS 1ROW 3.5MM

Status: Unknown
Series: PR043 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Newark
Newark
from US$0.93
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 3.5mm
No. of Contacts 5Contacts
Gender Header
Product Range PR043 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Magnesium
SVHC No SVHC (07-Jul-2017)
Contact Termination Through Hole Right Angle

Alternative Descriptions

Pr04305Hbbn Rohs Compliant: Yes |Metz Connect 31188105 | Newark Electronics
SHROUDED HEADER, RIGHT ANGLE, PC | Future Electronics
Terminal Blocks | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31188105?

Additional datasheets, footprints and schematics for 31188105 are listed on our Part Details page. You can also find images and similar parts to 31188105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31188105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31188105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31188105 fall under?

The 31188105 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 31188105 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31188105 you can contact the distributor directly for product support, shipping queries etc.

Is the 31188105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31188105 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for 31188105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31188105 often in real-time on the comparison pages.

What if I can't find stock of 31188105?

You can fill out our help required form which you can use to request a quote for 31188105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay