Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 3Ways |
Rated Current | 6A |
Rated Voltage | 125V |
Block Orientation | Through Hole Vertical |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Material | Copper Iron |
Contact Plating | Silver Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Wire-To-Board Connector, Pt113 Series, Through Hole, Header, 3, 3.5 Mm, Silver Plated Contacts Rohs Compliant: Yes |Metz Connect 31183103 | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 3.5MM | element14 |
311831 Series 3 Position 3.5 mm Pitch Single Row Vertical Pin Header | Future Electronics |
RIA TERMINAL BLOCKS - HEADER - | Relay Specialties |
Where can I find additional details, specifications and documents for a 31183103?
Additional datasheets, footprints and schematics for 31183103 are listed on our Part Details page. You can also find images and similar parts to 31183103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31183103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31183103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31183103 fall under?
The 31183103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31183103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31183103 you can contact the distributor directly for product support, shipping queries etc.
Is the 31183103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31183103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Relay Specialties have stock available or on a lead time for 31183103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31183103 often in real-time on the comparison pages.
What if I can't find stock of 31183103?
You can fill out our help required form which you can use to request a quote for 31183103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.