Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.192g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .033in, .84mm |
Stud Diameter | .25in, 6.35mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Overall Length | 1.009in, 25.63mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | No |
Shape Description | RING-052 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals Dg 22-16 Comm 22-18 |Amp Te Connectivity 31176 | Newark Electronics |
Terminals DG 22-16 COMM 22-18 | Rapid Electronics |
TE Connectivity DG R 22-16 COMM 22-18MIL 1/4 Terminals D | Distrelec |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31176?
Additional datasheets, footprints and schematics for 31176 are listed on our Part Details page. You can also find images and similar parts to 31176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31176 fall under?
The 31176 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31176 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31176 you can contact the distributor directly for product support, shipping queries etc.
Is the 31176 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31176 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 31176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31176 often in real-time on the comparison pages.
What if I can't find stock of 31176?
You can fill out our help required form which you can use to request a quote for 31176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.