Status: | Unknown |
---|---|
Series: | 3115FS Series |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 32cu.ft/min |
Flow Rate - Metric | 0.9m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 100mA |
Product Range | 3115FS Series |
Power Rating | 8.5W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Aluminium |
External Height | 80mm |
External Width | 80mm |
Flammability Rating | UL94-V0 |
Frame Dimensions | 80mm x 80mm x 38mm |
Frequency | 60Hz |
Material | Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 8.5W |
Pressure Max | 45Pa |
Speed Range Max | 3250rpm |
AC Fans AC Axial Fan, 80x80x38mm, 115VAC, 32CFM, 8.5W, Flange Mount, Terminals | Sager |
FAN, 80X80X38MM, 115VAC | element14 |
Axial Fan, 80Mm, 115Vac, 100Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a 3115FS-12T-B30-A00?
Additional datasheets, footprints and schematics for 3115FS-12T-B30-A00 are listed on our Part Details page. You can also find images and similar parts to 3115FS-12T-B30-A00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3115FS-12T-B30-A00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3115FS-12T-B30-A00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3115FS-12T-B30-A00 fall under?
The 3115FS-12T-B30-A00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3115FS-12T-B30-A00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3115FS-12T-B30-A00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3115FS-12T-B30-A00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3115FS-12T-B30-A00 have stock available?
Authorised distributors including Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for 3115FS-12T-B30-A00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3115FS-12T-B30-A00 often in real-time on the comparison pages.
What if I can't find stock of 3115FS-12T-B30-A00?
You can fill out our help required form which you can use to request a quote for 3115FS-12T-B30-A00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.