Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 200mm |
Overall Length | 318mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 2 |
Length | 300mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH2 |
Tip / Nozzle Style | Phillips |
Screwdriver, Phillips No.2X200Mm | Newark Electronics |
SCREWDRIVER, PHILLIPS NO.2X200MM | element14 |
Where can I find additional details, specifications and documents for a 311-2L?
Additional datasheets, footprints and schematics for 311-2L are listed on our Part Details page. You can also find images and similar parts to 311-2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311-2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311-2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311-2L fall under?
The 311-2L is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 311-2L when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311-2L you can contact the distributor directly for product support, shipping queries etc.
Is the 311-2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311-2L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 311-2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311-2L often in real-time on the comparison pages.
What if I can't find stock of 311-2L?
You can fill out our help required form which you can use to request a quote for 311-2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.