Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Panel Gasket | Without |
Number of Positions | 8 |
Keying | XY |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power |
Contact Current Rating (Max) | 30A |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Plating Material | Gold |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Length | 1.95in, 49.68mm |
Tail Length | 3.8mm, .149in |
幅 | 32mm |
Height | 24.8mm, .976in |
Width | 1.25in |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .4in |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Contact Retention | Without |
Lock Type | Latch |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 9 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Series Number | 5000 |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5200 H Hdr Assy 8P Xy Key |Amp Te Connectivity 3-1123829-1 | Newark Electronics |
TE Connectivity DYNAMIC D-5200 H HDR ASSY 8P XY KEY Headers & Wire Housings DYNAMIC D-5200 H HDR ASSY 8P XY KEY | Distrelec |
Connector Power Header 8Power Position Solder Right Angle Through Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-1123829-1?
Additional datasheets, footprints and schematics for 3-1123829-1 are listed on our Part Details page. You can also find images and similar parts to 3-1123829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1123829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1123829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1123829-1 fall under?
The 3-1123829-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1123829-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1123829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1123829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1123829-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1123829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1123829-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1123829-1?
You can fill out our help required form which you can use to request a quote for 3-1123829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.