Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$168.96
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0218
|
381
in stock
|
Buy Now | |
Relay Specialties
from US$0.50
|
284
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0218
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$11.63
|
19
in stock
|
Buy Now | |
element14
from US$15.02
|
19
in stock
|
Buy Now | |
Farnell
from US$14.60
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$15.29
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$6.81
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 2 |
Length | 200mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH2 |
Tip / Nozzle Style | Phillips |
Screwdriver, Phillips No.2X100Mm | Newark Electronics |
SCREWDRIVER, PHILLIPS NO.2X100MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
RF BNC Connector 1 Contact(s) Locking Plug | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Multiple Outlet Box 2-Sided 6 Circuit Breakers F4 (1-inch) Cord Grip Body Will Fit 6 15/20A Single Receptacles | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Flat Washer | RS Americas |
FIBRE WASHER | Heilind Electronics |
Washer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 311-2?
Additional datasheets, footprints and schematics for 311-2 are listed on our Part Details page. You can also find images and similar parts to 311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311-2 fall under?
The 311-2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 311-2 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311-2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Relay Specialties, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311-2 often in real-time on the comparison pages.
What if I can't find stock of 311-2?
You can fill out our help required form which you can use to request a quote for 311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.