Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #1 |
---|---|
Blade Length | 200mm |
Overall Length | 311mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 1 |
Length | 290mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH1 |
Tip / Nozzle Style | Phillips |
Screwdriver, Phillips No.1X200Mm | Newark Electronics |
SCREWDRIVER, PHILLIPS NO.1X200MM | element14 |
Where can I find additional details, specifications and documents for a 311-1L?
Additional datasheets, footprints and schematics for 311-1L are listed on our Part Details page. You can also find images and similar parts to 311-1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311-1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311-1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311-1L fall under?
The 311-1L is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 311-1L when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311-1L you can contact the distributor directly for product support, shipping queries etc.
Is the 311-1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311-1L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 311-1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311-1L often in real-time on the comparison pages.
What if I can't find stock of 311-1L?
You can fill out our help required form which you can use to request a quote for 311-1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.