Status: | Unknown |
---|---|
Series: | SoftFinish |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 300mm |
Overall Length | 449mm |
Product Range | SoftFinish |
RoHS Compliant | NA |
SoftFinish Phillips Driver #2 x 300mm | Wiha Tools 31118 | RS Americas |
Phillips Tip Size:#2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31118?
Additional datasheets, footprints and schematics for 31118 are listed on our Part Details page. You can also find images and similar parts to 31118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31118 fall under?
The 31118 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 31118 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31118 you can contact the distributor directly for product support, shipping queries etc.
Is the 31118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31118 have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 31118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31118 often in real-time on the comparison pages.
What if I can't find stock of 31118?
You can fill out our help required form which you can use to request a quote for 31118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.