Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.424g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Brazed seam facing downward on tape |
Line | Budget |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | #10 |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Budg,12-10,10 Ring Tape R |Amp Te Connectivity 31114-3 | Newark Electronics |
Budg,12-10,10 Ring Tape R | TE Connectivity 31114-3 | RS Americas |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 31114-3?
Additional datasheets, footprints and schematics for 31114-3 are listed on our Part Details page. You can also find images and similar parts to 31114-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31114-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31114-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31114-3 fall under?
The 31114-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31114-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31114-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 31114-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31114-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 31114-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31114-3 often in real-time on the comparison pages.
What if I can't find stock of 31114-3?
You can fill out our help required form which you can use to request a quote for 31114-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.