Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
3,100
in stock
|
Buy Now | |
TE Store
from US$0.40
|
11,883
in stock
|
Buy Now | |
element14
from US$0.16
|
8,483
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,483
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
5,519
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
5,519
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
5,519
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.562g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 31113 | Internal Number: 31113 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 10AWG | element14 |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Terminals N/I-RING 12-10 #8 M4+ | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG R 12-10 8 | Distrelec |
Ring Terminal 12-10AWG | RS |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 12-10 8 | TE Connectivity 31113 | RS Americas |
Where can I find additional details, specifications and documents for a 31113?
Additional datasheets, footprints and schematics for 31113 are listed on our Part Details page. You can also find images and similar parts to 31113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31113 fall under?
The 31113 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31113 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31113 you can contact the distributor directly for product support, shipping queries etc.
Is the 31113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31113 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 31113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31113 often in real-time on the comparison pages.
What if I can't find stock of 31113?
You can fill out our help required form which you can use to request a quote for 31113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.