Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
725
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
725
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
725
in stock
|
Buy Now | |
element14
from US$1.01
|
308
in stock
|
Buy Now | |
Boersig
from US$1.12
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Silver Plated Contacts |
For Use With | HTS Series HE and HA inserts |
Wire Size AWG Min | 16AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 1.5mm |
Contact Size | 15 |
Contact Termination | Crimp |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 15.5AWG |
Hd Power Conn Skt Contact Ag 1.5 He/Ha |Amp Te Connectivity 3-1105101-1 | Newark Electronics |
HD Power Conn SKT CONTACT AG 1.5 HE/HA | Rapid Electronics |
CRIMP SOCKET, 1.5MM | element14 |
HE/HA-C-BU.AG.1,5 | Boersig |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HD CONNECTOR, HE/HA CONTACT F. | TE Connectivity 3-1105101-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1105101-1?
Additional datasheets, footprints and schematics for 3-1105101-1 are listed on our Part Details page. You can also find images and similar parts to 3-1105101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1105101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1105101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1105101-1 fall under?
The 3-1105101-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1105101-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1105101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1105101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1105101-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 3-1105101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1105101-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1105101-1?
You can fill out our help required form which you can use to request a quote for 3-1105101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.