Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
23
in stock
|
Buy Now | |
element14
from US$4.22
|
2,851
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
1,950
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
300
in stock
|
Buy Now | |
TTI Europe
from US$4.45
|
250
in stock
|
Buy Now | |
Distrelec
from US$14.41
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Panel |
Termination Method | Solder |
CONNECTOR, BNC, BHD JACK, STR, 50 OHM, SOLDER | element14 |
Bnc Straight Jack, Isolated, Solder Cup, 50 Ohm, Bulkhead Rohs Compliant: Yes |Amphenol Rf 31-10. | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #0 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 0 |
Length | 135mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH0 |
Tip / Nozzle Style | Phillips |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 4-Digit 7-Segment Display FeatherWing Yellow | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer, Shoulder, .260 ID, .513 OD, .062 Thick, Nylon 6/6 | Keystone Electronics 3110 | RS Americas |
Washer | Carlton-Bates |
Screws & Fasteners .375 NYL Shldr Wshr .250-20 screw | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31-10?
Additional datasheets, footprints and schematics for 31-10 are listed on our Part Details page. You can also find images and similar parts to 31-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-10 fall under?
The 31-10 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-10 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-10 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 31-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-10 often in real-time on the comparison pages.
What if I can't find stock of 31-10?
You can fill out our help required form which you can use to request a quote for 31-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.