Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.18
|
4
in stock
|
Buy Now | |
Toby Electronics
from US$0.0300
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$41.12
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$0.77
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$73.72
|
4
in stock
|
Buy Now | |
element14
from US$67.31
|
4
in stock
|
Buy Now | |
RS Americas
from US$24.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Jaw Width | - |
---|---|
Jaw Opening Max | 58.7mm |
Product Range | - |
Accessory Type | Vice Base |
For Use With | Compatible with the 201 PV Jr. Vise and 300 & 305 Bases |
Vice Base Mount, Clamp Type, 311 | Newark Electronics |
VICE BASE MOUNT, CLAMP TYPE, 311 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | S-11 |
MSCP | 50 |
Average Bulb Life | 300h |
CML S-11 SINGLE CONTACT BAYONE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | 300 Series |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | Ivory |
External Width | 12.7mm |
External Height | 8.89mm |
Product Range | 300 Series |
Body Material | PVC |
Colour | Ivory |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 311?
Additional datasheets, footprints and schematics for 311 are listed on our Part Details page. You can also find images and similar parts to 311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311 fall under?
The 311 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 311 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311 you can contact the distributor directly for product support, shipping queries etc.
Is the 311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311 have stock available?
Authorised distributors including Toby Electronics, Rapid Electronics, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for 311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311 often in real-time on the comparison pages.
What if I can't find stock of 311?
You can fill out our help required form which you can use to request a quote for 311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.