Status: | Unknown |
---|---|
Series: | 310 Series |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Connector Type | SIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 310 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
SIP SOCKET, 32POS, 2.54MM, TH | element14 |
Where can I find additional details, specifications and documents for a 310-93-132-41-001?
Additional datasheets, footprints and schematics for 310-93-132-41-001 are listed on our Part Details page. You can also find images and similar parts to 310-93-132-41-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310-93-132-41-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310-93-132-41-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310-93-132-41-001 fall under?
The 310-93-132-41-001 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 310-93-132-41-001 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310-93-132-41-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 310-93-132-41-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310-93-132-41-001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 310-93-132-41-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310-93-132-41-001 often in real-time on the comparison pages.
What if I can't find stock of 310-93-132-41-001?
You can fill out our help required form which you can use to request a quote for 310-93-132-41-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.